Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Manufacturer: Texas Instruments
Win Source Part Number: 923272-LM5155DSSR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 12-WSON (3x2)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.97V ~ 45V
Family Name: LM5155
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM5155DSSRTR, 296-LM5155DSSRDKR, 296-LM5155DSSRCT
Switching Controllers 2.2MHz wide VIN non-synchronous boost controller 12-WSON -40 to 125
POWER MANAGEMENT
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5155DSSRCT-ND | 923272-LM5155DSSR | LM5155DSSR | LM5155DSSR | LM5155DSSR | LM5155DSSR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5155DSSR | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Buck; Boost | ||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WSON (3x2) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| fsw | 100 to 2200 kHz | 100 to 2200 kHz | 100 to 2200 kHz | 100 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Soft Start |