Texas Instruments High-Performance Analog DC DC Switching Controllers LM51551QDSSTQ1

Description
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Request a Quote Datasheet
Description
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-LM51551QDSSTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM51551QDSSTQ1TR-ND
DC DC Switching Controllers 296-LM51551QDSSTQ1TR-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Buy Now Datasheet
DC DC Switching Controllers - 296-LM51551QDSSTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM51551QDSSTQ1DKR-ND
DC DC Switching Controllers 296-LM51551QDSSTQ1DKR-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Buy Now Datasheet
DC DC Switching Controllers - 296-LM51551QDSSTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM51551QDSSTQ1CT-ND
DC DC Switching Controllers 296-LM51551QDSSTQ1CT-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1140130-LM51551QDSSTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1140130-LM51551QDSSTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1140130-LM51551QDSSTQ1
Win Source Part Number: 1140130-LM51551QDSST Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2.2MHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 2.97V ~ 45V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM51551QDSSTQ1TR ,296-LM51551QDSSTQ1C T,296-LM51551QDSSTQ1 DKR Base Product Number: LM51551

Win Source Part Number: 1140130-LM51551QDSSTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 2.2MHz
Control Features: Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 2.97V ~ 45V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM51551QDSSTQ1TR,296-LM51551QDSSTQ1CT,296-LM51551QDSSTQ1DKR
Base Product Number: LM51551

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM51551QDSSTQ1
Switching Controllers LM51551QDSSTQ1
Switching Controllers 2.2MHz wide VIN non-synchronous boost/SEPIC/flyback controller with Hiccup Mode OCP 12-WSON -40 to 150

Switching Controllers 2.2MHz wide VIN non-synchronous boost/SEPIC/flyback controller with Hiccup Mode OCP 12-WSON -40 to 150

Buy Now Datasheet
DC DC Switching Controllers - LM51551QDSSTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM51551QDSSTQ1
DC DC Switching Controllers LM51551QDSSTQ1
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)

Buy Now
DC DC Switching Controllers - LM51551QDSSTQ1 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM51551QDSSTQ1
DC DC Switching Controllers LM51551QDSSTQ1
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM51551QDSSTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM51551QDSSTQ1
PMIC - Voltage Regulators - DC DC Switching Controllers LM51551QDSSTQ1
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LM51551QDSSTQ1TR-ND 1140130-LM51551QDSSTQ1 LM51551QDSSTQ1 LM51551QDSSTQ1 LM51551QDSSTQ1 LM51551QDSSTQ1
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, SEPIC Buck; Boost
Package Type Other; 12-WFDFN Exposed Pad Other; Tape & Reel Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad
fsw 100 to 2200 kHz 100 to 2200 kHz 100 to 2200 kHz 100 kHz 100 to 2200 kHz
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data