AUTOMOTIVE 2.2 MHZ WIDE VIN LOW
AUTOMOTIVE 2.2 MHZ WIDE VIN LOW
AUTOMOTIVE 2.2 MHZ WIDE VIN LOW
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-VQFN (3.5x3.5)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5152QRGRRQ1CT-ND | LM5152QRGRRQ1 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| fsw | 100 to 2200 kHz | 100 to 2200 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |