Manufacturer: Texas Instruments
Win Source Part Number: 1317704-LM51501QURUM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 220kHz ~ 2.3MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 87%
Clock Sync: Yes
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-WQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.5V ~ 42V
HTSUS: 8542.39.0001
Other Part Number: 296-LM51501QURUMRQ1T
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1317704-LM51501QURUMRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Options | Inverting |