Texas Instruments Standard Linear and Logic Automotive 2500kHz Boost DC-DC Converter IC LM51501QRUMTQ1

Description
DC/DC Cntrlr Single-OUT Step Up 2500kHz Automotive 16-Pin WQFN EP T/R Product overview: LM51501QRUMTQ1 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Boost, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Boost, 2500kHz, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM51501QRUMTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Cntrlr Single-OUT Step Up 2500kHz Automotive 16-Pin WQFN EP T/R Product overview: LM51501QRUMTQ1 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Boost, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Boost, 2500kHz, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM51501QRUMTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2500kHz Boost DC-DC Converter IC - 739-LM51501QRUMTQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2500kHz Boost DC-DC Converter IC
739-LM51501QRUMTQ1
Automotive 2500kHz Boost DC-DC Converter IC 739-LM51501QRUMTQ1
DC/DC Cntrlr Single-OUT Step Up 2500kHz Automotive 16-Pin WQFN EP T/R Product overview: LM51501QRUMTQ1 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Boost, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Boost, 2500kHz, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM51501QRUMTQ1 can be used for catalog matching and distributor lookup.

DC/DC Cntrlr Single-OUT Step Up 2500kHz Automotive 16-Pin WQFN EP T/R Product overview: LM51501QRUMTQ1 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Boost, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Boost, 2500kHz, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM51501QRUMTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM51501QRUMTQ1
Product Name Automotive 2500kHz Boost DC-DC Converter IC
Input Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details