Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923271-LM51501QRUMTQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
Package: 16-WQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM51501
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM51501QRUMTQ1-ND, 296-49483-1, 296-49483-2, 296-49483-6
IC REG BOOST ADJ 16WQFN
Switching Controllers Wide VIN Automotive Low IQ Boost Controller 16-WQFN -40 to 125
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
IC REG BOOST ADJUSTABLE 16WQFN
IC REG BOOST ADJUSTABLE 16WQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49483-2-ND | 923271-LM51501QRUMTQ1 | LM51501QRUMTQ1 | LM51501QRUMTQ1 | LM51501QRUMTQ1 | LM51501QRUMTQ1 | LM51501QRUMTQ1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM51501QRUMTQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Package Type | Other; 16-WQFN Exposed Pad | Other; 16-WQFN (4x4) | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | |||
| fsw | 220 to 2300 kHz | 220 to 2300 kHz | 220 to 2300 kHz | 220 kHz | 220 to 2300 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |