Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
IC REG BOOST ADJ 16WQFN
IC REG BOOST ADJ 16WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317696-LM51501QRUMR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 220kHz ~ 2.3MHz
Voltage - Output (Max): 42V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-WQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM51501
RoHS Status: ROHS3 Compliant
Switching Controllers Wide VIN Automotive Low IQ Boost Controller 16-WQFN -40 to 125
IC REG BOOST ADJUSTABLE 16WQFN
IC REG BOOST ADJUSTABLE 16WQFN
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
IC REG BOOST ADJ 16WQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM51501QRUMRQ1TR-ND | 1317696-LM51501QRUMRQ1 | LM51501QRUMRQ1 | LM51501QRUMRQ1 | LM51501QRUMRQ1 | LM51501QRUMRQ1 | LM51501QRUMRQ1 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Package Type | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | |||
| fsw | 220 to 2300 kHz | 220 to 2300 kHz | 220 to 2300 kHz | 220 kHz | 220 to 2300 kHz | 220 to 2300 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |