80-V SYNCHRONOUS BUCK DC/DC CONT
80-V SYNCHRONOUS BUCK DC/DC CONT
80-V SYNCHRONOUS BUCK DC/DC CONT
80-V SYNCHRONOUS BUCK DC/DC CONT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (3.5x5.5)
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5149RGYRCT-ND | LM5149RGYR | LM5149RGYR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | ||
| fsw | 100 to 2200 kHz | 100 kHz | 100 to 2200 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |