3.5-V TO 80-V, CURRENT MODE SYNC
3.5-V TO 80-V, CURRENT MODE SYNC
3.5-V TO 80-V, CURRENT MODE SYNC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (3.5x5.5)
3.5-V TO 80-V, CURRENT MODE SYNC
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5148RGYRDKR-ND | LM5148RGYR | LM5148RGYR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | ||
| fsw | 100 to 2200 kHz | 100 to 2200 kHz | 100 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |