Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5146RGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317780-LM5146RGYR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 5.5V ~ 100V HTSUS: 8542.39.0001 Other Part Number: 296-LM5146RGYRDKR,29 6-LM5146RGYRTR,296-L M5146RGYRCT RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317780-LM5146RGYR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 5.5V ~ 100V HTSUS: 8542.39.0001 Other Part Number: 296-LM5146RGYRDKR,29 6-LM5146RGYRTR,296-L M5146RGYRCT RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317780-LM5146RGYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317780-LM5146RGYR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317780-LM5146RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1317780-LM5146RGYR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 5.5V ~ 100V HTSUS: 8542.39.0001 Other Part Number: 296-LM5146RGYRDKR,29 6-LM5146RGYRTR,296-L M5146RGYRCT RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317780-LM5146RGYR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 5.5V ~ 100V
HTSUS: 8542.39.0001
Other Part Number: 296-LM5146RGYRDKR,296-LM5146RGYRTR,296-LM5146RGYRCT
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317780-LM5146RGYR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers