Manufacturer: Texas Instruments
Win Source Part Number: 852578-LM5146QRGYTQ1
Series: Automotive, AEC-Q100
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM5146
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53380-1, 296-53380-2, 296-53380-6
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (4.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (4.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (4.5x3.5)
IC REG BUCK ADJ 3.5A 20VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (4.5x3.5)
IC REG BUCK ADJ 3.5A 20VQFN
Switching Voltage Regulators 100-V synchronous buck DC/DC controller with wide duty cycle range 20-VQFN -40 to 150
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852578-LM5146QRGYTQ1 | 296-53380-1-ND | LM5146QRGYTQ1 | LM5146QRGYTQ1 | LM5146QRGYTQ1 | LM5146QRGYTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5146QRGYTQ1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz | 100 kHz |