Manufacturer: Texas Instruments
Win Source Part Number: 923269-LM5145RGYT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-VQFN (3.5x4.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Supply Voltage: 6V ~ 75V
Family Name: LM5145
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5145RGYT-ND, 296-47121-1, 296-47121-2, 296-47121-6
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
IC REG CTRLR BUCK 20VQFN
IC REG CTRLR BUCK 20VQFN
Switching Controllers 75V Synchronous Buck Controller With Wide Input Voltage and Duty Cycle Ranges 20-VQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923269-LM5145RGYT | 296-47121-6-ND | LM5145RGYT | LM5145RGYT | LM5145RGYT | LM5145RGYT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5145RGYT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 20-VQFN (3.5x4.5) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | ||||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 100 to 1000 kHz | 100 kHz | 100 to 1000 kHz | 100 to 1000 kHz |