Manufacturer: Texas Instruments
Win Source Part Number: 779334-LM5141RGET
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 440kHz, 2.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3.8 V ~ 65 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LM5141
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): LTC3870EUFD#TRPBF; LTC3870IUFD#TRPBF; LTC3870IUFD#PBF; TLE6389-2GV50 GRN;
Introduction Date: May 25, 2018
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
SYNC BUCK CONTROLLER - COMMERCIA
SYNC BUCK CONTROLLER - COMMERCIA
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Wide Input Range Syn Buck Controller
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 779334-LM5141RGET | 296-46552-2-ND | LM5141RGET | LM5141RGET | LM5141RGET | LM5141RGET |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5141RGET | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start |