Manufacturer: Texas Instruments
Win Source Part Number: 852896-LM5141RGER
Series: Automotive, AEC-Q100
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM5141
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48147-2, 296-48147-1, LM5141RGER-ND, 296-48147-6
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
LM5141RGER
Switching Controllers Low Iq, Wide Input Range Synchronous Buck Controller 24-VQFN -40 to 125
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852896-LM5141RGER | 296-48147-2-ND | LM5141RGER | LM5141RGER | LM5141RGER | LM5141RGER |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5141RGER | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; Reel - TR | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | Buck | ||||
| fsw | 440 to 2200 kHz | 440 kHz | 440 to 2200 kHz | 440 to 2200 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |