The LM5134AMFX/NOPB is a single low-side gate driver with a 7.6-A peak sink current and 4.5-A peak source current for its main output, and a complementary PILOT output capable of 820 mA sink and 660 mA source current. It operates from a 4-V to 12.6-V single supply and supports TTL/CMOS logic inputs up to 14 V. The device is housed in a 6-pin SOT-23 package with a body size of 2.90 mm × 1.60 mm and includes an exposed pad for thermal dissipation. It operates over a junction temperature range of -40°C to 125°C and meets RoHS standards.
Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5134AMFX/NOPB |
| Package Type | SOT23; SOT-23-6 |