Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
Win Source Part Number: 1011232-LM5122ZPWPT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 1MHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 65V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LM5122ZPWPT,296
Base Product Number: LM5122
LM5122ZPWPT
Switching Controllers 3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capability 24-HTSSOP -40 to 125
Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5122ZPWPTTR-ND | 1011232-LM5122ZPWPT | LM5122ZPWPT | LM5122ZPWPT | LM5122ZPWPT |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tape & Reel | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | ||
| fsw | 1000 kHz | 1000 kHz | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |