Manufacturer: Texas Instruments
Win Source Part Number: 805051-LM5122ZPWPR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 1MHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-TSSOP Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: LM5122
Voltage - Supply (Vcc/Vdd): 4.5V ~ 65V
Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 24-HTSSOP
Switching Controllers 3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capability 24-HTSSOP -40 to 125
WIDE INPUT RANGE BOOST CONTROLLE
WIDE INPUT RANGE BOOST CONTROLLE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805051-LM5122ZPWPR | 296-51315-1-ND | LM5122ZPWPR | LM5122ZPWPR | LM5122ZPWPR | LM5122ZPWPR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5122ZPWPR | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 24-TSSOP Exposed Pad | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Synchronous Rectification | Frequency Control, Soft Start | |||
| fsw | 1000 kHz | 1000 kHz |