Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 877528-LM5122ZAPWPR
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM5122
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 24-HTSSOP
IC POWER REGULATOR
Switching Controllers 3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capability 24-HTSSOP -40 to 125
IC POWER REGULATOR
IC POWER REGULATOR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5122ZAPWPRTR-ND | 877528-LM5122ZAPWPR | LM5122ZAPWPR | LM5122ZAPWPR | LM5122ZAPWPR | LM5122ZAPWPR | LM5122ZAPWPR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5122ZAPWPR | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost | Buck; Boost | |||||
| Package Type | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | Other; Reel - TR | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit | |||||
| fsw | 450 to 875 kHz | 450 to 875 kHz | 450 kHz | 450 to 875 kHz | 450 to 875 kHz |