The LM5122-Q1 is an automotive-grade synchronous boost controller designed for high-efficiency boost regulator applications with input voltages from 3 V to 65 V and output voltages up to 100 V. It features peak-current-mode control, adaptive dead-time control, and integrated 3-A gate drivers. The device supports multi-phase interleaving with a 180° phase-shifted clock output and operates at switching frequencies up to 1 MHz. It is packaged in a thermally enhanced 20-pin HTSSOP measuring 6.50 mm × 4.40 mm and is qualified to AEC-Q100 Grade 1 with an ambient operating temperature range of -40°C to +125°C.
Automotive Grade, 3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capabili 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923266-LM5122QMH/NOP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 65V
Family Name: LM5122
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36459-ND, 296-36459
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-HTSSOP
IC REG CTRLR MULT TOP 20HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-HTSSOP
Switching Controllers Auto Wide Input Sync Boost Cntrlr
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5122QMH/NOPB | 923266-LM5122QMH/NOPB | 296-36459-ND | LM5122QMH/NOPB | LM5122QMH/NOPB | LM5122QMH/NOPB |
| Product Name | LM5122-Q1 Automotive Grade, 3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capabili | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5122QMH/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | Boost | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3 to 100 volts | |||||
| IOUT | 15 amps |