The LM5122 is a synchronous boost controller with multi-phase capability, designed for high-efficiency boost regulator applications up to 100V output. It operates from a 3V to 65V input, features peak-current-mode control, and includes 3-A integrated gate drivers with adaptive dead-time control. The device supports switching frequencies up to 1 MHz, programmable slope compensation, and diode-emulation mode for light-load efficiency. It is housed in a 20-pin HTSSOP package measuring 6.50 mm by 4.40 mm, and operates over a junction temperature range of -40°C to 125°C.
3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capability 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 105625-LM5122MHX/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 450kHz, 875kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM5122
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 65 V
Alternative Parts (Cross-Reference): LM5122QMHX/NOPB; LM5122ZPWPR; LM5122ZPWPT; LM5122MHE/NOPB;
Introduction Date: February 16, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-HTSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-HTSSOP
IC REG CTRLR MULT TOP 20HTSSOP
IC REG CTRLR MULT TOP 20HTSSOP
Switching Controllers Wide Input Sync Boost Controller
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5122MHX/NOPB | 105625-LM5122MHX/NOPB | 296-43644-2-ND | LM5122MHX/NOPB | LM5122MHX/NOPB | LM5122MHX/NOPB | LM5122MHX/NOPB |
| Product Name | LM5122 3-65V Wide Vin, Current Mode Synchronous Boost Controller with Multiphase Capability | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5122MHX/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost; Boost, Flyback, SEPIC | Boost | Boost | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Synchronous Rectification | Frequency Control, Soft Start | |||
| Output Voltage | 3 to 100 volts | ||||||
| IOUT | 15 amps |