Manufacturer: Texas Instruments
Win Source Part Number: 088265-LM5118MHX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz, 515kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM5118
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3 V to 75 V
Alternative Parts (Cross-Reference): LM5118Q1MHX; LM5118Q1MH; LT8709EFE#PBF;
Introduction Date: April 30, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 088265-LM5118MHX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5118MHX |
| Configuration / Function | Buck, Buck-Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 20-HTSSOP |
| Life Cycle Stage | Maturity; Active |