3-75V Wide Vin, Current Mode Non-Synchronous Buck-Boost Controller 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 085323-LM5118MH/NOPB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz, 515kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3 V to 75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Buck, Buck-Boost Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP
DC-DC Controller StepUp/Down 75V TSSOP20
DC-DC Controller StepUp/Down 75V TSSOP20
DC-DC Controller StepUp/Down 75V TSSOP20
Switching Controllers 4V-75V VIN BUCKBOOST CONTROLLER
Buck, Buck-Boost Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BCK/BCK-BST 20TSSOP
IC REG CTRLR BCK/BCK-BST 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5118MH/NOPB | 085323-LM5118MH/NOPB | LM5118MH/NOPB-ND | 9216998 | 7615999P | LM5118MH/NOPB | LM5118MH/NOPB | LM5118MH/NOPB | LM5118MH/NOPB |
| Product Name | LM5118 3-75V Wide Vin, Current Mode Non-Synchronous Buck-Boost Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5118MH/NOPB | DC DC Switching Controllers | Voltage Controllers | Voltage Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck, Buck-Boost | Buck; Buck-Boost | Buck; Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | ||||||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tssop | SSOP; Other; TSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | Enable, Frequency Control, Ramp, Soft Start | ||||||
| Output Voltage | 1.23 to 70 volts |