LM5118 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 779329-LM5118EVAL/NO
Regulator Topology: Buck-Boost
Voltage - Output: 12V
Voltage - Input: 5 V ~ 75 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: LM5118
Family Name: LM5118
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Power Mngmnt IC Dev Kit, LM5118EVAL/NOPB
Power Management IC Development Tools LM5118 EVAL BOARD
BUCK/BOOST CONTROLLER, EVALUATION BOARD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LM5118; Kit Application Type:Power Management; Application Sub Type:Buck/Boost Controller; Kit Contents:Evaluation Board LM5118; RoHS Compliant: Yes
BOARD EVALUATION FOR LM5118
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LM5118EVAL/NOPB-ND | 779329-LM5118EVAL/NOPB | 2659813 | LM5118EVAL/NOPB | 29AH6389 | LM5118EVAL/NOPB |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM5118EVAL/NOPB | Power, Motor & Robotics Development Tools | Power Management IC Development Tools | Buck/boost Controller, Evaluation Board; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Up or Down | Buck/Boost Controller |