Automotive Grade 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller w Analog Current Monitor 24-WQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Switching Controllers Wide Input Range Sync Buck Cntlr
IC REG CTRLR BUCK 24WQFN
IC REG CTRLR BUCK 24WQFN
IC REG CTRLR BUCK 24WQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5117QPSQX/NOPB | LM5117QPSQX/NOPB-ND | LM5117QPSQX/NOPB | LM5117QPSQX/NOPB | LM5117QPSQX/NOPB | LM5117QPSQX/NOPB | LM5117QPSQX/NOPB |
| Product Name | LM5117-Q1 Automotive Grade 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller w Analog Current Monitor | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,WQFN | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification,Tracking | Synchronous Rectification | Frequency Control, Ramp, Soft Start | ||||
| Output Voltage | 0.8000 to 62 volts | ||||||
| IOUT | 20 amps |