The LM5117-Q1 is an automotive-grade synchronous buck controller designed for step-down regulator applications with an input voltage range of 5.5 V to 65 V. It is packaged in a 24-pin WQFN (RTW) with a body size of 4.00 mm × 4.00 mm and operates over an ambient temperature range of -40°C to 125°C. The device features emulated peak current mode control, adaptive dead-time control, analog output current monitoring, programmable current limit, hiccup mode overcurrent protection, and synchronization up to 750 kHz. It is qualified to AEC-Q100 Grade 1.
Automotive Grade 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller w Analog Current Monitor 24-WQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1054858-LM5117QPSQE/
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 480kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-WQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 5.5 V to 65 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24WQFN
Switching Controllers Wide Input Range Sync Buck Cntlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
IC REG CTRLR BUCK 24WQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5117QPSQE/NOPB | 296-LM5117QPSQE/NOPBCT-ND | 1054858-LM5117QPSQE/NOPB | LM5117QPSQE/NOPB | LM5117QPSQE/NOPB | LM5117QPSQE/NOPB | LM5117QPSQE/NOPB |
| Product Name | LM5117-Q1 Automotive Grade 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller w Analog Current Monitor | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5117QPSQE/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,WQFN | Other; 24-WFQFN Exposed Pad | Other; 24-WQFN (4x4) | Other; 24-WFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | |||
| Output Voltage | 0.8000 to 62 volts | ||||||
| IOUT | 20 amps |