The LM5117 is a synchronous buck controller designed for step-down regulator applications with input voltages from 5.5 V to 65 V. It features emulated peak current-mode control, adaptive dead-time control, and an analog current monitor. The part is available in a 24-pin WQFN package measuring 4.00 mm × 4.00 mm and operates over a temperature range of -40°C to 125°C. It is qualified for automotive applications to AEC-Q100 Grade 1 standards and supports programmable switching frequencies up to 750 kHz, hiccup mode overcurrent protection, and thermal shutdown.
5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor 24-WQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Win Source Part Number: 973236-LM5117PSQX/NO
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz, 480kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 5.5V ~ 65V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51312-6,296-5131
Base Product Number: LM5117
IC REG CTRLR BUCK 24WQFN
Switching Controllers Wide Input Range Sync Buck Cntlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
IC REG CTRLR BUCK 24WQFN
IC REG CTRLR BUCK 24WQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5117PSQX/NOPB | 296-51312-2-ND | 973236-LM5117PSQX/NOPB | LM5117PSQX/NOPB | LM5117PSQX/NOPB | LM5117PSQX/NOPB | LM5117PSQX/NOPB | LM5117PSQX/NOPB |
| Product Name | LM5117 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,WQFN | Other; 24-WFQFN Exposed Pad | Other; Tape & Reel | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | ||||
| Output Voltage | 0.8000 to 62 volts | |||||||
| IOUT | 20 amps |