Texas Instruments LM5117 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor LM5117PSQ/NOPB

Description
5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor 24-WQFN -40 to 125
Request a Quote Datasheet
Description
5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor 24-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5117 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor - LM5117PSQ/NOPB - Texas Instruments
Dallas, TX, United States
LM5117 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor
LM5117PSQ/NOPB
LM5117 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor LM5117PSQ/NOPB
5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor 24-WQFN -40 to 125

5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor 24-WQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5117PSQ/NOPB - 923262-LM5117PSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5117PSQ/NOPB
923262-LM5117PSQ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5117PSQ/NOPB 923262-LM5117PSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923262-LM5117PSQ/NOP B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 65V Family Name: LM5117 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5117PSQ/NOPB-ND, 296-40241-6, 296-40241-2, 296-40241-1, 296-LM5117PSQ/NOPBCT , 296-LM5117PSQ/NOPBDK R, 296-40241-6-ND, 296-40241-1-ND, 296-40241-2-ND, 296-LM5117PSQ/NOPBTR , -296-40241-1-ND, -LM5117PSQ-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 923262-LM5117PSQ/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 65V
Family Name: LM5117
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5117PSQ/NOPB-ND, 296-40241-6, 296-40241-2, 296-40241-1, 296-LM5117PSQ/NOPBCT, 296-LM5117PSQ/NOPBDKR, 296-40241-6-ND, 296-40241-1-ND, 296-40241-2-ND, 296-LM5117PSQ/NOPBTR, -296-40241-1-ND, -LM5117PSQ-NDR

Buy Now Datasheet
DC DC Switching Controllers - 296-LM5117PSQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM5117PSQ/NOPBTR-ND
DC DC Switching Controllers 296-LM5117PSQ/NOPBTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - 296-LM5117PSQ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM5117PSQ/NOPBCT-ND
DC DC Switching Controllers 296-LM5117PSQ/NOPBCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - 296-LM5117PSQ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM5117PSQ/NOPBDKR-ND
DC DC Switching Controllers 296-LM5117PSQ/NOPBDKR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - LM5117PSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM5117PSQ/NOPB
DC DC Switching Controllers LM5117PSQ/NOPB
IC REG CTRLR BUCK 24WQFN

IC REG CTRLR BUCK 24WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM5117PSQ/NOPB
Switching Controllers LM5117PSQ/NOPB
Switching Controllers Wide Input Range Sync Buck Cntlr

Switching Controllers Wide Input Range Sync Buck Cntlr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5117PSQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5117PSQ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5117PSQ/NOPB
IC REG CTRLR BUCK 24WQFN

IC REG CTRLR BUCK 24WQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5117PSQ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5117PSQ/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM5117PSQ/NOPB
IC REG CTRLR BUCK 24WQFN

IC REG CTRLR BUCK 24WQFN

Supplier's Site Datasheet
DC DC Switching Controllers - LM5117PSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5117PSQ/NOPB
DC DC Switching Controllers LM5117PSQ/NOPB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM5117PSQ/NOPB 923262-LM5117PSQ/NOPB 296-LM5117PSQ/NOPBTR-ND LM5117PSQ/NOPB LM5117PSQ/NOPB LM5117PSQ/NOPB LM5117PSQ/NOPB LM5117PSQ/NOPB
Product Name LM5117 5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5117PSQ/NOPB DC DC Switching Controllers DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP,WQFN Other; 24-WQFN (4x4) Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification,Tracking Synchronous Rectification Frequency Control, Ramp, Soft Start
Output Voltage 0.8000 to 62 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data