The LM5116WG is a synchronous buck controller designed for step-down regulator applications with input voltages up to 100V. It is housed in a CFP-20 ceramic package and operates from -40°C to 125°C. The device supports programmable switching frequencies up to 1MHz, provides a 3.5A peak gate drive, and offers output voltages programmable from 1.215V to 80V with a precision 1.5% voltage reference. It features adaptive dead-time control, diode emulation mode, and a low shutdown current of less than 10µA. The thermal shutdown feature is disabled in this package variant.
100V Wide Vin Synchronous Buck Controller 20-CFP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CFP
Manufacturer: Texas Instruments
Win Source Part Number: 1054852-LM5116WG/NOP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 535kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-CFP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 100 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Switching Controllers Wide Range Sync Buck Controller
IC REG CTRLR BUCK 20-CFP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CFP
IC REG CTRLR BUCK 20-CFP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5116WG/NOPB | 296-37728-5-ND | 1054852-LM5116WG/NOPB | LM5116WG/NOPB | LM5116WG/NOPB | LM5116WG/NOPB | LM5116WG/NOPB |
| Product Name | LM5116WG 100V Wide Vin Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116WG/NOPB | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; CFP | SOIC; Other; "20-CSOIC (0.275"", 7.00mm Width)" | Other; 20-CFP | SOIC; Other; 20-CSOIC (0.275\", 7.00mm Width) | Other; 20-CSOIC (0.275", 7.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | Enable, Frequency Control, Ramp, Soft Start | |||
| Output Voltage | 1.22 to 80 volts | ||||||
| IOUT | 20 amps |