The LM5116MHX is a synchronous buck controller designed for step-down regulation applications with a wide input voltage range of 6 to 100 V. It utilizes emulated peak current mode control, which enhances line feed-forward and provides cycle-by-cycle current limiting. The device supports a programmable operating frequency from 50 kHz to 1 MHz and can drive standard or logic level NMOS power switches with a robust 3.5-A peak gate drive capability. Key features include a low quiescent current shutdown mode that consumes less than 10 µA, programmable output voltage from 1.215 V to 80 V, and a precision voltage reference with a tolerance of 1.5%. Additional functionalities include programmable current limit, soft start, line undervoltage lockout, and an optional diode emulation mode for improved efficiency at light loads. The LM5116MHX is housed in a power-enhanced HTSSOP-20 package with an exposed pad for better thermal dissipation, making it suitable for applications in automotive infotainment, industrial DC-DC motor drivers, automotive USB adapters, and telecom servers.
6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 088318-LM5116MHX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 535kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 100 V
Alternative Parts (Cross-Reference): LM5116MHX/NOPB; LM5116MH; LM5116MH/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20TSSOP
SWITCHING CONTROLLER, CURRENT-MO
Switching Controllers 6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150
IC REG CTRLR BUCK 20TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5116MHX | LM5116MHXTR-ND | 088318-LM5116MHX | LM5116MHX | LM5116MHX | LM5116MHX | LM5116MHX | LM5116MHX | LM5116MHX |
| Product Name | LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116MHX | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | Enable, Frequency Control, Ramp, Soft Start | |||||
| Output Voltage | 1.22 to 80 volts | ||||||||
| IOUT | 20 amps |