6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 019396-LM5116MHX/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 535kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM5116MHX/NOPB
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 100 V
Alternative Parts (Cross-Reference): LM5116MHX; LM5116MH; LM5116MH/NOPB;
Introduction Date: May 31, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
Switching Controllers WIDE RANGE SYNCH BUCK CONTROLLER
IC REG CTRLR BUCK 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5116MHX/NOPB | 019396-LM5116MHX/NOPB | LM5116MHX/NOPBCT-ND | LM5116MHX/NOPB | LM5116MHX/NOPB | LM5116MHX/NOPB | LM5116MHX/NOPB | LM5116MHX/NOPB |
| Product Name | LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116MHX/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | Synchronous Rectification | Enable, Frequency Control, Ramp, Soft Start | ||||
| Output Voltage | 1.22 to 80 volts | |||||||
| IOUT | 20 amps |