Texas Instruments LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller LM5116MH

Description
6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150
Request a Quote Datasheet
Description
6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller - LM5116MH - Texas Instruments
Dallas, TX, United States
LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller
LM5116MH
LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller LM5116MH
6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150

6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116MH - 088557-LM5116MH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116MH
088557-LM5116MH
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116MH 088557-LM5116MH
Manufacturer: Texas Instruments Win Source Part Number: 088557-LM5116MH Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz, 535kHz Control Features: Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 6 V to 100 V Alternative Parts (Cross-Reference): LM5116MHX/NOPB; LM5116MHX; LM5116MH/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 088557-LM5116MH
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 535kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 100 V
Alternative Parts (Cross-Reference): LM5116MHX/NOPB; LM5116MHX; LM5116MH/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial, Communications & Networking

Buy Now Datasheet
DC DC Switching Controllers - LM5116MH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM5116MH-ND
DC DC Switching Controllers LM5116MH-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5116MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5116MH
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5116MH
IC REG CTRLR BUCK 20TSSOP

IC REG CTRLR BUCK 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
LM5116MH
Switching Controllers LM5116MH
Switching Controllers 6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150

Switching Controllers 6-100V Wide Vin, Current Mode Synchronous Buck Controller 20-HTSSOP -40 to 150

Buy Now Datasheet
DC DC Switching Controllers - LM5116MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5116MH
DC DC Switching Controllers LM5116MH
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5116MH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5116MH
PMIC - Voltage Regulators - DC DC Switching Controllers LM5116MH
IC REG CTRLR BUCK 20TSSOP

IC REG CTRLR BUCK 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM5116MH 088557-LM5116MH LM5116MH-ND LM5116MH LM5116MH LM5116MH LM5116MH
Product Name LM5116 6-100V Wide Vin, Current Mode Synchronous Buck Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116MH DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start Synchronous Rectification Enable, Frequency Control, Ramp, Soft Start
Output Voltage 1.22 to 80 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data