Texas Instruments Standard Linear and Logic Buck 80V Step-Down DC-DC Converter IC LM5116HJD

Description
80V High Temperature Wide Range Synchronous Buck Controller 20-CDIP SB -55 to 175 Product overview: LM5116HJD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 80V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 80V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5116HJD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80V High Temperature Wide Range Synchronous Buck Controller 20-CDIP SB -55 to 175 Product overview: LM5116HJD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 80V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 80V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5116HJD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 80V Step-Down DC-DC Converter IC - 715-LM5116HJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 80V Step-Down DC-DC Converter IC
715-LM5116HJD
Buck 80V Step-Down DC-DC Converter IC 715-LM5116HJD
80V High Temperature Wide Range Synchronous Buck Controller 20-CDIP SB -55 to 175 Product overview: LM5116HJD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 80V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 80V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5116HJD can be used for catalog matching and distributor lookup.

80V High Temperature Wide Range Synchronous Buck Controller 20-CDIP SB -55 to 175 Product overview: LM5116HJD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 80V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 80V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5116HJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-LM5116HJD
Product Name Buck 80V Step-Down DC-DC Converter IC
Package Type Other; CDIP
Output Voltage 80 volts
IOUT 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 750-IR3585BMSY01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3A 5V 30V DC-DC Converter IC - 132-PT6302N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details