The LM5115 is a switching regulator controller designed for secondary side post regulation or standalone synchronous buck conversion, operating from a 4.5V to 30V bias supply and supporting input voltages up to 75V. It features adaptive dead-time control, 2.5A peak gate driver sink capability, and an output voltage range of 0.75V to 13.5V. The LM5115MTCX/NOPB variant is packaged in a 16-lead TSSOP with an operating temperature range of -40°C to 125°C.
75V, Secondary Side Post Regulator/ Synchronous Buck Controller 16-TSSOP -40 to 125
75V, Secondary Side Post Regulator/ Synchronous Buck Controller 16-TSSOP -40 to 125 Product overview: LM5115MTCX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 75V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 75V, TSSOP, Step-Down DC-DC Converter IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM5115MTCX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5115MTCX/NOPB | 760-LM5115MTCX/NOPB |
| Product Name | LM5115 75V, Secondary Side Post Regulator/ Synchronous Buck Controller | Buck 75V TSSOP Step-Down DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON | Other; TSSOP |