The LM5114 is a single low-side gate driver designed to drive MOSFETs in boost, flyback, forward, and isolated converter topologies, and motor control applications. It is available in a 6-pin WSON package with an exposed thermal pad, measuring 3.00 mm × 3.00 mm. The device supports a 4-V to 12.6-V single power supply and provides 7.6-A peak source and 1.3-A peak sink current. It features split gate outputs for independent control of rise and fall times, TTL/CMOS logic inputs tolerant to 14 V, and a typical propagation delay of 12 ns. The operating temperature range is -40°C to 125°C.
Single 7.6A Peak Current Low-Side Gate Driver 6-WSON -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
IC GATE DRVR LOW-SIDE 6WSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5114BSDX/NOPB | LM5114BSDX/NOPB-ND | LM5114BSDX/NOPB | LM5114BSDX/NOPB |
| Product Name | LM5114 Single 7.6A Peak Current Low-Side Gate Driver | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |
| Input Threshold | TTL | |||
| Output Current | 7.6 amps | 7.6 amps | 7.6 amps | |
| Supply Voltage | 4 to 12.6 volts | 4 to 12.6 volts | 4 to 12.6 volts | 12.6 to 4 volts |