Single 7.6A Peak Current Low-Side Gate Driver 6-SOT-23 -40 to 125
7.6-A/1.3-A single channel gate driver with 4-V UVLO and split outputs 6-SOT-23 -40 to 125 Product overview: LM5114BMFX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5114BMFX/NOPB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Gate Drivers Sgl 7.6A Peak Crnt Low Side Gate Driver
IC GATE DRVR LOW-SIDE SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5114BMFX/NOPB | 730-LM5114BMFX/NOPB | LM5114BMFX/NOPB-ND | LM5114BMFX/NOPB | LM5114BMFX/NOPB | LM5114BMFX/NOPB |
| Product Name | LM5114 Single 7.6A Peak Current Low-Side Gate Driver | SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 7.6 amps | 7.6 amps | 7.6 amps | |||
| Supply Voltage | 4 to 12.6 volts | 4 to 12.6 volts | 4 to 12.6 volts | 4 to 12.6 volts | 12.6 to 4 volts |