The LM5114 is a single low-side gate driver designed to drive MOSFETs in boost, flyback, forward, and isolated topologies, with split outputs for independent control of rise and fall times. It is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm, featuring an exposed pad for thermal dissipation. The device operates from a 4-V to 12.6-V single supply, provides 7.6-A peak source and 1.3-A peak sink current, and has a propagation delay of 12 ns typical. Inputs are TTL/CMOS compatible and can withstand up to 14 V regardless of VDD voltage. The operating temperature range is -40°C to 125°C.
Single 7.6A Peak Current Low-Side Gate Driver 6-SOT-23 -40 to 125
7.6-A/1.3-A single channel gate driver with 4-V UVLO and split outputs 6-SOT-23 -40 to 125 Product overview: LM5114AMFX/S7003103 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5114AMFX/S7003
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
IC GATE DRVR LOW-SIDE SOT23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Gate Drivers Sgl 7.6A Peak Currnt Lo-Side Gate Dvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5114AMFX/S7003103 | 730-LM5114AMFX/S7003103 | LM5114AMFX/S7003103-ND | LM5114AMFX/S7003103 | LM5114AMFX/S7003103 | LM5114AMFX/S7003103 |
| Product Name | LM5114 Single 7.6A Peak Current Low-Side Gate Driver | SOT-23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 7.6 amps | 7.6 amps | 7.6 amps | |||
| Supply Voltage | 4 to 12.6 volts | 4 to 12.6 volts | 4 to 12.6 volts | 12.6 to 4 volts | 4 to 12.6 volts |