The LM5114 is a single low-side gate driver designed to drive MOSFETs and enhancement mode GaN FETs in boost, flyback, forward converters, and motor control applications. It features independent source and sink outputs with 7.6-A peak sink current and 1.3-A peak source current, operating from a 4-V to 12.6-V single supply. The device has TTL/CMOS compatible logic inputs that withstand up to 14 V, 12-ns typical propagation delay, and 0.68-V input hysteresis. It is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with a junction temperature range of -40°C to 125°C. The part meets RoHS and is built with a green material designation. It is pin-compatible with MAX5048 and includes under-voltage lockout and power-off pull-down features.
Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5114AMF/S7003109 |
| Package Type | SOT23; SOT-23-6 |