The LM5114AMF/NOPB is a single low-side gate driver designed to drive MOSFETs and enhancement mode GaN FETs in boost converters, isolated topologies, and motor control applications. It is packaged in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. The device features independent source and sink outputs with peak drive currents of 1.3 A and 7.6 A, respectively, and operates from a 4-V to 12.6-V single supply. It has TTL/CMOS-compatible logic inputs that tolerate up to 14 V regardless of VDD voltage, 0.68-V input hysteresis, and a typical propagation delay of 12 ns. The operating temperature range is −40°C to 125°C. The package includes an exposed thermal pad for improved heat dissipation. It meets RoHS standards and is Lead-Free.
Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5114AMF/NOPB |
| Package Type | SOT23; SOT-23-6 |