5A, 100V Half-Bridge Gate Driver for Enhancement Mode GaN FETs 10-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
5A Half Bridge Gate Driver, 100V, 2-Ch, GaNFET, 4ns Fall Time Product overview: LM5113SDE/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 100V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5113SDE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779323-LM5113SDE/NOP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.76V, 1.89V
Current - Peak Output (Source, Sink): 1.2A, 5A
High Side Voltage - Max (Bootstrap): 107V
Rise / Fall Time (Typ): 7ns, 1.5ns
Family Name: LM5113
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (4x4)
Alternative Parts (Cross-Reference): LM5113TME/NOPB; LM5113SD/NOPB; LM5113SDX/NOPB; LM5113SDE; LM5113SD; LM5113SDX; LM5113TMX;
Introduction Date: June 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers 5A,100V Half-Bridge Gate Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5113SDE/NOPB | LM5113SDE/NOPBDKR-ND | 730-LM5113SDE/NOPB | 779323-LM5113SDE/NOPB | LM5113SDE/NOPB | LM5113SDE/NOPB | LM5113SDE/NOPB |
| Product Name | LM5113 5A, 100V Half-Bridge Gate Driver for Enhancement Mode GaN FETs | Gate Drivers | 5A 100V Gate Driver IC | PMIC - PMIC - Gate Drivers - LM5113SDE/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Rise Time | 4 ns | 7 ns | 7 ns | 7 ns |