The LM5112SDX/NOPB is a high-performance MOSFET gate driver designed for applications such as DC to DC switch-mode power supplies, AC to DC switch-mode power supplies, solar microinverters, and motor drives. It features a compact 6-pin WSON package, providing a footprint equivalent to SOT-23, which is beneficial for space-constrained designs. The driver can deliver a peak sink current of over 7A and a source current of 3A, making it suitable for driving capacitive loads effectively. This device incorporates both inverting and non-inverting inputs, allowing for versatile configuration with a single device type. It also includes undervoltage lockout protection to safeguard the MOSFET from insufficient gate turn-on voltage. The LM5112SDX/NOPB is characterized by fast propagation times of 25 ns and rise/fall times of 14 ns or 12 ns with a 2-nF load, ensuring efficient switching performance. Additionally, it is AEC-Q100 Grade 1 qualified, making it suitable for automotive applications, and operates within a temperature range of -40°C to 125°C.
Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125
Gate Driver IC, 7A, 1-Ch, 12ns Fall, 40ns Delay, 3.5-14V Product overview: LM5112SDX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, 14V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112SDX/NOPB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
IC GATE DRVR LOW-SIDE 6WSON
IC GATE DRVR LOW-SIDE 6WSON
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5112SDX/NOPB | 730-LM5112SDX/NOPB | LM5112SDX/NOPBTR-ND | 815-LM5112SDX/NOPB | LM5112SDX/NOPB | LM5112SDX/NOPB |
| Product Name | LM5112 Tiny 7A MOSFET Gate Driver | 7A 14V Gate Driver IC | Gate Drivers | IC GATE DRVR LOW-SIDE 6WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 7 amps | 7 amps | 7 amps | 7 amps | ||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 12 volts | 14 to 3.5 volts | 3.5 to 14 volts |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |