The LM5112SD is a 7-A peak sink, 3-A peak source MOSFET gate driver in a 6-pin WSON package (3mm × 3mm) with an exposed thermal pad. It supports both inverting and non-inverting input configurations, features undervoltage lockout protection, and operates with a supply voltage range of 3.5 V to 14 V. Propagation delay is typically 25 ns with 2-nF load, and rise and fall times are 14 ns and 12 ns, respectively. The device is qualified for automotive applications under AEC-Q100 and is manufactured on an automotive-grade flow.
Buffer/Inverter Based MOSFET Driver, 7A, BICMOS, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5112SD |
| Package Type | WSON6 |