Texas Instruments LM5112 Tiny 7A MOSFET Gate Driver LM5112SD

Description
Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125
Request a Quote Datasheet
Description
Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5112 Tiny 7A MOSFET Gate Driver - LM5112SD - Texas Instruments
Dallas, TX, United States
LM5112 Tiny 7A MOSFET Gate Driver
LM5112SD
LM5112 Tiny 7A MOSFET Gate Driver LM5112SD
Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125

Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
7A Gate Driver IC
730-LM5112SD
7A Gate Driver IC 730-LM5112SD
MOSFET DRVR 7A 1-OUT Lo Side Inv/Non-Inv 6-Pin LLP EP T/R Product overview: LM5112SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112SD can be used for catalog matching and distributor lookup.

MOSFET DRVR 7A 1-OUT Lo Side Inv/Non-Inv 6-Pin LLP EP T/R Product overview: LM5112SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5112SDTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5112SDTR-ND
Gate Drivers LM5112SDTR-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)

Buy Now Datasheet
Gate Drivers - LM5112SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5112SD
Gate Drivers LM5112SD
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
LM5112SD
Gate Drivers LM5112SD
Gate Drivers Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125

Gate Drivers Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5112SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5112SD
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5112SD
IC GATE DRVR LOW-SIDE 6WSON

IC GATE DRVR LOW-SIDE 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5112SD 730-LM5112SD LM5112SDTR-ND LM5112SD LM5112SD LM5112SD
Product Name LM5112 Tiny 7A MOSFET Gate Driver 7A Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Output Configuration Single Noninverting Inverting; Noninverting
Input Threshold TTL
Output Current 7 amps 7 amps 7 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts
Rise Time 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74CBTLV1G125DBVRQ1 - Rochester Electronics
Texas Instruments
Specs
Package Type SOT-23-5
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CGS2537V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1213RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details