Tiny 7A MOSFET Gate Driver 6-WSON -40 to 125
Single Channel 7A MOSFET Gate Driver IC, 14V, 40ns Product overview: LM5112SD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, 14V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112SD/NOPB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
IC GATE DRVR LOW-SIDE 6WSON
IC GATE DRVR LOW-SIDE 6WSON
Gate Drivers 7A Sgl Mosfet Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5112SD/NOPB | 730-LM5112SD/NOPB | LM5112SD/NOPBDKR-ND | LM5112SD/NOPB | LM5112SD/NOPB | 815-LM5112SD/NOPB | LM5112SD/NOPB |
| Product Name | LM5112 Tiny 7A MOSFET Gate Driver | 7A 14V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC GATE DRVR LOW-SIDE 6WSON | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 7 amps | 7 amps | 7 amps | 7 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 12 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |