Texas Instruments High-Performance Analog 7A 15V MSOP Gate Driver IC LM5112MY

Description
7A MOSFET Gate Driver, Single, MSOP, 15V Product overview: LM5112MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 15V, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, 15V, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112MY can be used for catalog matching and distributor lookup.
Request a Quote
Description
7A MOSFET Gate Driver, Single, MSOP, 15V Product overview: LM5112MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 15V, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, 15V, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112MY can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5112MY is a high-performance MOSFET gate driver from Quarktwin Technology Ltd., designed for applications such as DC to DC switch-mode power supplies, AC to DC switch-mode power supplies, solar microinverters, and motor drives. It features a compact 8-pin HVSSOP package and is capable of sourcing up to 3A and sinking over 7A of peak current, making it suitable for driving capacitive loads efficiently. This device incorporates both inverting and non-inverting inputs, allowing for flexible configuration with a single device type. It also includes undervoltage lockout protection to safeguard the MOSFET from insufficient gate turn-on voltage. The LM5112MY is characterized by fast propagation times of 25 ns and rise/fall times of 14 ns or 12 ns with a 2-nF load, ensuring rapid switching performance. Engineers may find the LM5112MY particularly beneficial for high-frequency applications due to its unique combination of CMOS and bipolar output stages, which minimizes output current variation with changes in voltage and temperature. The device is qualified for automotive applications under AEC-Q100 Grade 1, making it suitable for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The LM5112MY is a high-performance MOSFET gate driver from Quarktwin Technology Ltd., designed for applications such as DC to DC switch-mode power supplies, AC to DC switch-mode power supplies, solar microinverters, and motor drives. It features a compact 8-pin HVSSOP package and is capable of sourcing up to 3A and sinking over 7A of peak current, making it suitable for driving capacitive loads efficiently. This device incorporates both inverting and non-inverting inputs, allowing for flexible configuration with a single device type. It also includes undervoltage lockout protection to safeguard the MOSFET from insufficient gate turn-on voltage. The LM5112MY is characterized by fast propagation times of 25 ns and rise/fall times of 14 ns or 12 ns with a 2-nF load, ensuring rapid switching performance. Engineers may find the LM5112MY particularly beneficial for high-frequency applications due to its unique combination of CMOS and bipolar output stages, which minimizes output current variation with changes in voltage and temperature. The device is qualified for automotive applications under AEC-Q100 Grade 1, making it suitable for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 15V MSOP Gate Driver IC
730-LM5112MY
7A 15V MSOP Gate Driver IC 730-LM5112MY
7A MOSFET Gate Driver, Single, MSOP, 15V Product overview: LM5112MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 15V, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, 15V, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112MY can be used for catalog matching and distributor lookup.

7A MOSFET Gate Driver, Single, MSOP, 15V Product overview: LM5112MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 15V, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 7A, 15V, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5112MY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM5112MY - 1200414-LM5112MY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5112MY
1200414-LM5112MY
PMIC - PMIC - Gate Drivers - LM5112MY 1200414-LM5112MY
Manufacturer: Texas Instruments Win Source Part Number: 1200414-LM5112MY Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LM5112 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200414-LM5112MY
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 3A, 7A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM5112
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Gate Drivers - LM5112MYTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5112MYTR-ND
Gate Drivers LM5112MYTR-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
Gate Drivers - LM5112MY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5112MY
Gate Drivers LM5112MY
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
Gate Drivers - LM5112MY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5112MY
Gate Drivers LM5112MY
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-PowerPad

Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-PowerPad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5112MY 1200414-LM5112MY LM5112MYTR-ND LM5112MY LM5112MY
Product Name 7A 15V MSOP Gate Driver IC PMIC - PMIC - Gate Drivers - LM5112MY Gate Drivers Gate Drivers Gate Drivers
Number of Outputs 1; 1
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts
Fall Time 12 ns 12 ns 12 ns 12 ns 12 ns
Package Type MSOP SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Driver Type Low-side Low-side Low-side Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI53326-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559BT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details