Texas Instruments LM5111 Dual 5A Compound Gate Driver LM5111-4MY/NOPB

Description
Dual 5A Compound Gate Driver 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
Dual 5A Compound Gate Driver 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5111 Dual 5A Compound Gate Driver - LM5111-4MY/NOPB - Texas Instruments
Dallas, TX, United States
LM5111 Dual 5A Compound Gate Driver
LM5111-4MY/NOPB
LM5111 Dual 5A Compound Gate Driver LM5111-4MY/NOPB
Dual 5A Compound Gate Driver 8-MSOP-PowerPAD

Dual 5A Compound Gate Driver 8-MSOP-PowerPAD

Buy Now Datasheet
Gate Drivers - 296-LM5111-4MY/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
Gate Drivers - 296-LM5111-4MY/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
Gate Drivers - 296-LM5111-4MY/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
5A MSOP Gate Driver IC
730-LM5111-4MY/NOPB
5A MSOP Gate Driver IC 730-LM5111-4MY/NOPB
2-Ch Gate Driver, 5A Output, 40ns Delay, MSOP Product overview: LM5111-4MY/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-4MY/NOPB can be used for catalog matching and distributor lookup.

2-Ch Gate Driver, 5A Output, 40ns Delay, MSOP Product overview: LM5111-4MY/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-4MY/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5111-4MY/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-4MY/NOPB
Gate Drivers LM5111-4MY/NOPB
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5111-4MY/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5111-4MY/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5111-4MY/NOPB
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
LM5111-4MY/NOPB
Gate Drivers LM5111-4MY/NOPB
Gate Drivers Dual 5A Compound Gate Driver 8-MSOP-PowerPAD

Gate Drivers Dual 5A Compound Gate Driver 8-MSOP-PowerPAD

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5111-4MY/NOPB 296-LM5111-4MY/NOPBTR-ND 730-LM5111-4MY/NOPB LM5111-4MY/NOPB LM5111-4MY/NOPB LM5111-4MY/NOPB
Product Name LM5111 Dual 5A Compound Gate Driver Gate Drivers 5A MSOP Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Dual,Independent Noninverting Inverting; Noninverting
Input Threshold TTL
Output Current 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR - 1034178-DRV8848PWPR - Win Source Electronics
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details
Clock Buffers, Drivers - CDCLVD1208RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - CGS2535TV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details