Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual 5A Compound Gate Driver 8-SOIC -40 to 125
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5111-4MX/NOPB-ND | LM5111-4MX/NOPB | LM5111-4MX/NOPB | LM5111-4MX/NOPB |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 5 amps | 5 amps | ||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | |
| Rise Time | 14 ns | 14 ns |