Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - LM5111-3MYX LM5111-3MYX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200413-LM5111-3MYX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM5111 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200413-LM5111-3MYX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM5111 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5111-3MYX - 1200413-LM5111-3MYX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-3MYX
1200413-LM5111-3MYX
PMIC - PMIC - Gate Drivers - LM5111-3MYX 1200413-LM5111-3MYX
Manufacturer: Texas Instruments Win Source Part Number: 1200413-LM5111-3MYX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM5111 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200413-LM5111-3MYX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LM5111
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Gate Driver IC - 730-LM5111-3MYX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-LM5111-3MYX
Gate Driver IC 730-LM5111-3MYX
IC GATE DRVR LOW-SIDE 8MSOP Product overview: LM5111-3MYX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-3MYX can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8MSOP Product overview: LM5111-3MYX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-3MYX can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - LM5111-3MYX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-3MYX
Gate Drivers LM5111-3MYX
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP

Buy Now Datasheet
IC GATE DRVR LOW-SIDE 8MSOP - 815-LM5111-3MYX - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR LOW-SIDE 8MSOP
815-LM5111-3MYX
IC GATE DRVR LOW-SIDE 8MSOP 815-LM5111-3MYX
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1200413-LM5111-3MYX 730-LM5111-3MYX LM5111-3MYX 815-LM5111-3MYX
Product Name PMIC - PMIC - Gate Drivers - LM5111-3MYX Gate Driver IC Gate Drivers IC GATE DRVR LOW-SIDE 8MSOP
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 12 volts
Rise Time 14 ns 14 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1212RHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Gate Drivers - 1727-NGD4300DJTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
Gate Drivers - 448-6ED2230S12TXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Inverting
Output Current 0.6500 amps
View Details
7 suppliers