Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1200412-LM5111-3MX
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MCP1405-E/SN; LM5111-4MX; SM72482MA-4;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM5111
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns
Dual 5A Compound Gate Driver 8-SOIC -40 to 125 Product overview: LM5111-3MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-3MX can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5111-3MX | LM5111-3MXTR-ND | 1200412-LM5111-3MX | 730-LM5111-3MX | LM5111-3MX | 815-LM5111-3MX | LM5111-3MX |
| Product Name | LM5111 Dual 5A Compound Gate Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5111-3MX | Dual 5A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC GATE DRVR LOW-SIDE 8SOIC | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | ||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 12 volts | 3.5 to 14 volts |