5A BUF OR INV BASED PRPHL DRVR, PDSO8, MSOP-8 Product overview: LM5111-2MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2MY can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5111-2MY | LM5111-2MYTR-ND | LM5111-2MY | LM5111-2MY | 815-LM5111-2MY |
| Product Name | 5A MSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | IC GATE DRVR LOW-SIDE 8MSOP |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts | 12 volts |
| Fall Time | 25 ns | 12 ns | 12 ns | 25 ns | |
| Package Type | MSOP | TSSOP; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-PowerTSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | |
| Driver Type | Low-side | Low-side | Low-side |