Dual 5A Compound Gate Driver 8-MSOP-PowerPAD
5-A/3-A dual channel gate driver with active high or low output 4-V UVLO 8-HVSSOP Product overview: LM5111-2MY/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2MY/NOPB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
Gate Drivers Dual 5A Compound Gate Driver 8-MSOP-PowerPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5111-2MY/NOPB | 730-LM5111-2MY/NOPB | LM5111-2MY/NOPBTR-ND | LM5111-2MY/NOPB | LM5111-2MY/NOPB | LM5111-2MY/NOPB |
| Product Name | LM5111 Dual 5A Compound Gate Driver | Dual Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Dual,Independent | Inverting | Inverting | |||
| Input Threshold | TTL | |||||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts |